220uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 2.7A Ripple, 105C, SMD Product overview: EEF-CX0D221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0D221R can be used for catalog matching and distributor lookup.
Cap Aluminum Polymer 220uF 2VDC 20% (7.3 X 4.3 X 1.9mm) SMD 0.015 Ohm 2700mA 1000h 105C Embossed T/R
CAP ALUM POLY 220UF 20% 2V SMD
CAP ALUM POLY 220UF 20% 2V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 2V, 20%, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CX0D221R | 590-EEF-CX0D221R | EEF-CX0D221R | EEF-CX0D221R | 01X1129 |
| Product Name | SMD 220uF 2V 2.7A Capacitor | Cap Aluminum Polymer 220uF 2VDC 20% (7.3 X 4.3 X 1.9mm) SMD 0.015 Ohm 2700mA 1000h 105C Embossed T/R | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 2V, 20%, Smd, Full Reel; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |