CAP CER 0.022UF 100V X7R 0805
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.022 - F, - 10%, X7R, 100 V RoHS Compliant: Yes
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66-ESD51C223K4T2A-22 | 48W5652 |
| Product Name | CAP CER 0.022UF 100V X7R 0805 | Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.022 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic X7R; X7R | |
| Capacitance Range | 0.0220 microF | |
| Capacitance Tolerance | 10 (+/- %) |