Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 9100uF 10000H 16x25mm
CAP ALUM 9100UF 20% 6.3V RADIAL
CAP ALUM 9100UF 20% 6.3V T/H
CAP, 9100UF, 6.3V, ALU ELEC, RADIAL; Capacitance:9100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS0J912 | EEU-FS0J912 | 590-EEU-FS0J912 | 73AC9366 |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 9100UF 20% 6.3V T/H | Cap, 9100Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | ||
| Features | Polarized | Polarized |