Polymer Al Electrolytic Cap, 150uF, 4V, 9mR ESR, 3A Ripple, 2917 Product overview: EEF-SX0G151ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 4V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 4V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0G151ER can be used for catalog matching and distributor lookup.
CAP ALUM POLY 150UF 20% 4V SMD
Polymer Aluminium Electrolytic Capacitor, 150 F, 4 V, 2917 [7343 Metric], SP-Cap SX Series
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 4V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 150UF 20% 4V SMD
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-SX0G151ER | EEF-SX0G151ER | 590-EEF-SX0G151ER | 01X1159 | EEF-SX0G151ER |
| Product Name | 150uF 4V 3A Capacitor | Aluminum - Polymer Capacitors | Polymer Aluminium Electrolytic Capacitor, 150 F, 4 V, 2917 [7343 Metric], SP-Cap SX Series | Aluminum Electrolytic Capacitor, 150Uf, 4V, 20%, Smd, Full Reel; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |