Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK212ABJ106MG-T

Description
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6005-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6005-1-ND
Ceramic Capacitors 587-6005-1-ND
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6005-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6005-2-ND
Ceramic Capacitors 587-6005-2-ND
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6005-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6005-6-ND
Ceramic Capacitors 587-6005-6-ND
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - EMK212ABJ106MG-T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMK212ABJ106MG-T
Ceramic Capacitors EMK212ABJ106MG-T
CAP CER 10UF 16V X5R 0805

CAP CER 10UF 16V X5R 0805

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 0805; Capacitance Taiyo Yuden - 08AH2157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0805; Capacitance Taiyo Yuden
08AH2157
Cap, 10Uf, 16V, Mlcc, 0805; Capacitance Taiyo Yuden 08AH2157
CAP, 10UF, 16V, MLCC, 0805; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 16V, MLCC, 0805; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap ,mlcc ,0805,16V ,x5R,10Uf±20% Rohs Compliant Taiyo Yuden - 78Y5611 - Newark, An Avnet Company
Chicago, IL, United States
Cap ,mlcc ,0805,16V ,x5R,10Uf±20% Rohs Compliant Taiyo Yuden
78Y5611
Cap ,mlcc ,0805,16V ,x5R,10Uf±20% Rohs Compliant Taiyo Yuden 78Y5611
CAP ,MLCC ,0805,16V ,X5R,10UF±20% ROHS COMPLIANT: YES

CAP ,MLCC ,0805,16V ,X5R,10UF±20% ROHS COMPLIANT: YES

Supplier's Site
Prices include import duty and tax. CAPACITOR, MLCC , 0805, 16V , X5R, 10UF; - 782-EMK212ABJ106MG-T - Utmel Electronic Limited
Hong Kong, China
Prices include import duty and tax. CAPACITOR, MLCC , 0805, 16V , X5R, 10UF;
782-EMK212ABJ106MG-T
Prices include import duty and tax. CAPACITOR, MLCC , 0805, 16V , X5R, 10UF; 782-EMK212ABJ106MG-T
Prices include import duty and tax. CAPACITOR, MLCC , 0805, 16V , X5R, 10UF;

Prices include import duty and tax. CAPACITOR, MLCC , 0805, 16V , X5R, 10UF;

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-6005-1-ND 587-6005-6-ND EMK212ABJ106MG-T 08AH2157 78Y5611 782-EMK212ABJ106MG-T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 16V, Mlcc, 0805; Capacitance Taiyo Yuden Cap ,mlcc ,0805,16V ,x5R,10Uf±20% Rohs Compliant Taiyo Yuden Prices include import duty and tax. CAPACITOR, MLCC , 0805, 16V , X5R, 10UF;
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details