Kyocera Corporation Tantalum Capacitors F931D476MNC

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931D476MNCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F931D476MNCAVX-ND
Tantalum Capacitors F931D476MNCAVX-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931D476MNC - 918855-F931D476MNC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931D476MNC
918855-F931D476MNC
Tantalum Capacitors - F931D476MNC 918855-F931D476MNC
Manufacturer: AVX Corporation Win Source Part Number: 918855-F931D476MNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 20 V 2917 (7343 Metric) 700mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 918855-F931D476MNC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 20 V 2917 (7343 Metric) 700mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - F931D476MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931D476MNC
Tantalum Capacitors F931D476MNC
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet
CAP TANT 47UF 20% 20V 2917 - 66-F931D476MNC - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 20% 20V 2917
66-F931D476MNC
CAP TANT 47UF 20% 20V 2917 66-F931D476MNC
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F931D476MNCAVX-ND 918855-F931D476MNC F931D476MNC 66-F931D476MNC
Product Name Tantalum Capacitors Tantalum Capacitors - F931D476MNC Tantalum Capacitors CAP TANT 47UF 20% 20V 2917
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers