AVX Corporation SMD 100uF 6.3V 2 Ohm Capacitor F930J107KAA

Description
Cap Tant Solid 100uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: F930J107KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J107KAA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 100uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: F930J107KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J107KAA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F930J107KAA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100OºF and a rated voltage of 6.3V. It is housed in a 1206 case size, compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±10% at 120Hz and a maximum leakage current of 6.3OºA at 125°C after one minute of rated voltage application. The capacitor is designed for low power DC/DC applications and is 100% surge current tested. Its performance characteristics include a dissipation factor and equivalent series resistance (ESR) that can be referenced in the datasheet. This component is suitable for applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The F930J107KAA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100OºF and a rated voltage of 6.3V. It is housed in a 1206 case size, compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±10% at 120Hz and a maximum leakage current of 6.3OºA at 125°C after one minute of rated voltage application. The capacitor is designed for low power DC/DC applications and is 100% surge current tested. Its performance characteristics include a dissipation factor and equivalent series resistance (ESR) that can be referenced in the datasheet. This component is suitable for applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V 2 Ohm Capacitor
59-F930J107KAA
SMD 100uF 6.3V 2 Ohm Capacitor 59-F930J107KAA
Cap Tant Solid 100uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: F930J107KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J107KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: F930J107KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J107KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8152-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8152-2-ND
Tantalum Capacitors 478-8152-2-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8152-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8152-1-ND
Tantalum Capacitors 478-8152-1-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8152-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8152-6-ND
Tantalum Capacitors 478-8152-6-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F930J107KAA - 918846-F930J107KAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F930J107KAA
918846-F930J107KAA
Tantalum Capacitors - F930J107KAA 918846-F930J107KAA
Manufacturer: AVX Corporation Win Source Part Number: 918846-F930J107KAA Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 100 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 2Ohm @ 100kHz Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8152-2, 478-8152-1, 478-8152-6

Manufacturer: AVX Corporation
Win Source Part Number: 918846-F930J107KAA
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 2Ohm @ 100kHz
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8152-2, 478-8152-1, 478-8152-6

Buy Now Datasheet
Cap, Tantalum, 100Uf, 6.3V, Case A; Capacitance Kyocera Avx - 82AC9098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 100Uf, 6.3V, Case A; Capacitance Kyocera Avx
82AC9098
Cap, Tantalum, 100Uf, 6.3V, Case A; Capacitance Kyocera Avx 82AC9098
CAP, TANTALUM, 100UF, 6.3V, CASE A; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, TANTALUM, 100UF, 6.3V, CASE A; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 10%; Capacitance Kyocera Avx - 55AC2229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 10%; Capacitance Kyocera Avx
55AC2229
Cap, 100Μf, 6.3V, 10%; Capacitance Kyocera Avx 55AC2229
CAP, 100µF, 6.3V, 10%; Capacitance:100µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 6.3V, 10%; Capacitance:100µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Case A Rohs Compliant Kyocera Avx - 68AH0017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Case A Rohs Compliant Kyocera Avx
68AH0017
Cap, 100Uf, 6.3V, Tant, Case A Rohs Compliant Kyocera Avx 68AH0017
CAP, 100UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
CAP TANT 100UF 10% 6.3V 1206 - 66-F930J107KAA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 10% 6.3V 1206
66-F930J107KAA
CAP TANT 100UF 10% 6.3V 1206 66-F930J107KAA
CAP TANT 100UF 10% 6.3V 1206

CAP TANT 100UF 10% 6.3V 1206

Supplier's Site
Capacitors - Tantalum Capacitors - F930J107KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930J107KAA
Capacitors - Tantalum Capacitors F930J107KAA
CAP TANT 100UF 10% 6.3V 1206

CAP TANT 100UF 10% 6.3V 1206

Supplier's Site
Tantalum Capacitors - F930J107KAA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F930J107KAA
Tantalum Capacitors F930J107KAA
CAP TANT 100UF 10% 6.3V 1206

CAP TANT 100UF 10% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitors - F930J107KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J107KAA
Tantalum Capacitors F930J107KAA
CAP TANT 100UF 10% 6.3V 1206

CAP TANT 100UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F930J107KAA 478-8152-2-ND 478-8152-6-ND 918846-F930J107KAA 82AC9098 55AC2229 68AH0017 66-F930J107KAA F930J107KAA F930J107KAA F930J107KAA
Product Name SMD 100uF 6.3V 2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F930J107KAA Cap, Tantalum, 100Uf, 6.3V, Case A; Capacitance Kyocera Avx Cap, 100Μf, 6.3V, 10%; Capacitance Kyocera Avx Cap, 100Uf, 6.3V, Tant, Case A Rohs Compliant Kyocera Avx CAP TANT 100UF 10% 6.3V 1206 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details