Panasonic Capacitor Alum Elec, 2200Uf, 20%, 25V, Radial; Capacitance Panasonic EEU-TP1E222

Description
CAPACITOR ALUM ELEC, 2200UF, 20%, 25V, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.022ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 2200UF, 20%, 25V, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.022ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 2200Uf, 20%, 25V, Radial; Capacitance Panasonic - 47T2038 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2200Uf, 20%, 25V, Radial; Capacitance Panasonic
47T2038
Capacitor Alum Elec, 2200Uf, 20%, 25V, Radial; Capacitance Panasonic 47T2038
CAPACITOR ALUM ELEC, 2200UF, 20%, 25V, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.022ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2200UF, 20%, 25V, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.022ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-TP1E222 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TP1E222
Capacitors - Aluminum Electrolytic Capacitors EEU-TP1E222
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site
CAP ALUM 2200UF 20% 25V RADIAL - 590-EEU-TP1E222 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 2200UF 20% 25V RADIAL
590-EEU-TP1E222
CAP ALUM 2200UF 20% 25V RADIAL 590-EEU-TP1E222
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 47T2038 EEU-TP1E222 590-EEU-TP1E222
Product Name Capacitor Alum Elec, 2200Uf, 20%, 25V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 2200UF 20% 25V RADIAL
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers