Murata Electronics Ceramic Capacitors GCM1555C1H3R5CA16D

Description
3.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1555C1H3R5CA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM1555C1H3R5CA16D-ND
Ceramic Capacitors GCM1555C1H3R5CA16D-ND
3.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 3.5pF 50volts C0G +/-0.25pF - 535-GCM1555C1H3R5CA16D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 3.5pF 50volts C0G +/-0.25pF
535-GCM1555C1H3R5CA16D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 3.5pF 50volts C0G +/-0.25pF 535-GCM1555C1H3R5CA16D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 3.5pF 50volts C0G +/-0.25pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 3.5pF 50volts C0G +/-0.25pF

Supplier's Site
Capacitors - Ceramic Capacitors GCM1555C1H3R5CA16D
CAP CER 3.5PF 50V C0G/NP0 0402

CAP CER 3.5PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCM1555C1H3R5CA16D-ND 535-GCM1555C1H3R5CA16D GCM1555C1H3R5CA16D
Product Name Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 3.5pF 50volts C0G +/-0.25pF Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/052018 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers