Kyocera Corporation SMD 100uF 4V 1.2 Ohm Capacitor F950G107MPAAQ2

Description
Cap Tant Solid 100uF 4V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.2 Ohm 125°C T/R Product overview: F950G107MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G107MPAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 4V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.2 Ohm 125°C T/R Product overview: F950G107MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G107MPAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 4V 1.2 Ohm Capacitor
59-F950G107MPAAQ2
SMD 100uF 4V 1.2 Ohm Capacitor 59-F950G107MPAAQ2
Cap Tant Solid 100uF 4V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.2 Ohm 125°C T/R Product overview: F950G107MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G107MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 4V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.2 Ohm 125°C T/R Product overview: F950G107MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G107MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8358-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8358-2-ND
Tantalum Capacitors 478-8358-2-ND
100µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.2Ohm

100µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8358-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8358-1-ND
Tantalum Capacitors 478-8358-1-ND
100µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.2Ohm

100µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8358-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8358-6-ND
Tantalum Capacitors 478-8358-6-ND
100µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.2Ohm

100µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - F950G107MPAAQ2 - 918860-F950G107MPAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F950G107MPAAQ2
918860-F950G107MPAAQ2
Tantalum Capacitors - F950G107MPAAQ2 918860-F950G107MPAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 918860-F950G107MPAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 100 µF Conformal Coated Tantalum Capacitors 4 V 0805 (2012 Metric) 1.2Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8358-1, 478-8358-2, 478-8358-6

Manufacturer: AVX Corporation
Win Source Part Number: 918860-F950G107MPAAQ2
Series: F95, Frameless™
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF Conformal Coated Tantalum Capacitors 4 V 0805 (2012 Metric) 1.2Ohm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8358-1, 478-8358-2, 478-8358-6

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F950G107MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G107MPAAQ2
Capacitors - Tantalum Capacitors F950G107MPAAQ2
CAP TANT 100UF 20% 4V 0805

CAP TANT 100UF 20% 4V 0805

Supplier's Site
CAP TANT 100UF 20% 4V 0805 - 66-F950G107MPAAQ2 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 20% 4V 0805
66-F950G107MPAAQ2
CAP TANT 100UF 20% 4V 0805 66-F950G107MPAAQ2
CAP TANT 100UF 20% 4V 0805

CAP TANT 100UF 20% 4V 0805

Supplier's Site
Tantalum Capacitors - F950G107MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G107MPAAQ2
Tantalum Capacitors F950G107MPAAQ2
CAP TANT 100UF 20% 4V 0805

CAP TANT 100UF 20% 4V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F950G107MPAAQ2 478-8358-2-ND 478-8358-6-ND 918860-F950G107MPAAQ2 F950G107MPAAQ2 66-F950G107MPAAQ2 F950G107MPAAQ2
Product Name SMD 100uF 4V 1.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F950G107MPAAQ2 Capacitors - Tantalum Capacitors CAP TANT 100UF 20% 4V 0805 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers