Aluminum Organic Polymer Capacitors 25v 270uf 125degC 8 x 10.2mm SMD
CAP ALUM HYB 270UF 20% 25V SMD
CAP ALUM POLY 270UF 20% 25V SMD
ZK Series Hybrid Capacitor SMD RoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 25V SMD
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZK1E271P | EEH-ZK1E271P | 590-EEH-ZK1E271P | 02AC5688 | EEH-ZK1E271P |
| Product Name | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | CAP ALUM POLY 270UF 20% 25V SMD | Zk Series Hybrid Capacitor Smd Rohs Compliant Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |||
| Technology | Single-Layer | ||||
| Applications | Automotive; Automotive | ||||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |