The product is a 1OºF tantalum capacitor with a rated voltage of 16V and a capacitance tolerance of ±20%. It is compliant with the RoHS directive, ensuring it meets environmental standards. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. Leakage current specifications indicate that at 20°C, it should not exceed 0.01CV or 0.5OºA, and at 85°C, it should not exceed 0.1CV or 5OºA. The capacitor is designed for low power DC/DC applications and features a J-lead surface mount design. Its dimensions conform to the EIA 1206 standard, making it suitable for various PCB layouts. This component is part of the F93 series, known for its reliability in demanding environments.
Cap Tant Solid 1uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: F931C105MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C105MAA can be used for catalog matching and distributor lookup.
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm @ 100kHz
CAP TANT 1UF 20% 16V 1206
CAP TANT 1UF 20% 16V 1206
CAP TANT 1UF 20% 16V 1206
CAP TANT 1UF 20% 16V 1206
CAP, 1µF, 16V, 20% ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931C105MAA | 478-8234-1-ND | 478-8234-6-ND | F931C105MAA | F931C105MAA | F931C105MAA | 66-F931C105MAA | 55AC2251 |
| Product Name | SMD 1uF 16V 7.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | CAP TANT 1UF 20% 16V 1206 | Cap, 1Μf, 16V, 20% Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | Tape Reel |