CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-LX0E471R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0E471R4 can be used for catalog matching and distributor lookup.
Cap Aluminum 470uF 2.5V 20% (7.3 X 4.3 X 1.9mm) SMD 0.0045 Ohm 3800mA 500 hr 105C Embossed T/R
CAP ALUM POLY 470UF 20% 2.5V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 470uF, 2.5V, 20%, SMD; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.0045ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470uF, 2.5V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.0045ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitor Terminals:SolderRoHS
CAP ALUM POLY 470UF 20% 2.5V SMD
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-LX0E471R4 | 590-EEF-LX0E471R4 | EEF-LX0E471R4 | 87W8829 | 49W5291 | EEF-LX0E471R4 |
| Product Name | SMD 470UF 2.5V Capacitor | Cap Aluminum 470uF 2.5V 20% (7.3 X 4.3 X 1.9mm) SMD 0.0045 Ohm 3800mA 500 hr 105C Embossed T/R | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | SolderRoHS Compliant: Yes | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |