AVX Corporation Tantalum Capacitors - F950J107MPAAQ2 F950J107MPAAQ2

Description
Manufacturer: AVX Corporation Win Source Part Number: 774392-F950J107MPAAQ 2 Series: F95, Frameless Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0805 Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.2 Ohm Manufacturer Size Code: P Family Name: F95 Categories: Capacitors Dimension: 0.087" L x 0.049" W (2.20mm x 1.25mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TCS P 0J 107 M8R; F950J107KPAAQ2; Introduction Date: February 06, 2013 ECCN: EAR99 Country of Origin: El Salvador, Japan Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 774392-F950J107MPAAQ 2 Series: F95, Frameless Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0805 Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.2 Ohm Manufacturer Size Code: P Family Name: F95 Categories: Capacitors Dimension: 0.087" L x 0.049" W (2.20mm x 1.25mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TCS P 0J 107 M8R; F950J107KPAAQ2; Introduction Date: February 06, 2013 ECCN: EAR99 Country of Origin: El Salvador, Japan Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F950J107MPAAQ2 - 774392-F950J107MPAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F950J107MPAAQ2
774392-F950J107MPAAQ2
Tantalum Capacitors - F950J107MPAAQ2 774392-F950J107MPAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 774392-F950J107MPAAQ 2 Series: F95, Frameless Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0805 Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.2 Ohm Manufacturer Size Code: P Family Name: F95 Categories: Capacitors Dimension: 0.087" L x 0.049" W (2.20mm x 1.25mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TCS P 0J 107 M8R; F950J107KPAAQ2; Introduction Date: February 06, 2013 ECCN: EAR99 Country of Origin: El Salvador, Japan Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 774392-F950J107MPAAQ2
Series: F95, Frameless
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1.2 Ohm
Manufacturer Size Code: P
Family Name: F95
Categories: Capacitors
Dimension: 0.087" L x 0.049" W (2.20mm x 1.25mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TCS P 0J 107 M8R; F950J107KPAAQ2;
Introduction Date: February 06, 2013
ECCN: EAR99
Country of Origin: El Salvador, Japan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-8393-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8393-6-ND
Tantalum Capacitors 478-8393-6-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

100µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8393-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8393-1-ND
Tantalum Capacitors 478-8393-1-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

100µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8393-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8393-2-ND
Tantalum Capacitors 478-8393-2-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

100µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V 1.2 Ohm Capacitor
59-F950J107MPAAQ2
SMD 100uF 6.3V 1.2 Ohm Capacitor 59-F950J107MPAAQ2
Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.2 Ohm 125°C T/R Product overview: F950J107MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.2 Ohm 125°C T/R Product overview: F950J107MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950J107MPAAQ2 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F950J107MPAAQ2
Tantalum Capacitors F950J107MPAAQ2
CAP TANT 100UF 20% 6.3V 0805

CAP TANT 100UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950J107MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J107MPAAQ2
Capacitors - Tantalum Capacitors F950J107MPAAQ2
CAP TANT 100UF 20% 6.3V 0805

CAP TANT 100UF 20% 6.3V 0805

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 88T9432 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
88T9432
Tantalum Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 88T9432
TANTALUM CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:P; Failure Rate:-; Case Size:0805RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:P; Failure Rate:-; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, F95 Series, 100 F, 20%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx - 52X6053 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, F95 Series, 100 F, 20%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx
52X6053
Surface Mount Tantalum Capacitor, F95 Series, 100 F, 20%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx 52X6053
Surface Mount Tantalum Capacitor, F95 Series, 100 F, 20%, 6.3 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, F95 Series, 100 F, 20%, 6.3 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Case P Rohs Compliant Kyocera Avx - 66AH5834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Case P Rohs Compliant Kyocera Avx
66AH5834
Cap, 100Uf, 6.3V, Tant, Case P Rohs Compliant Kyocera Avx 66AH5834
CAP, 100UF, 6.3V, TANT, CASE P ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, CASE P ROHS COMPLIANT: YES

Supplier's Site
CAP TANT 100UF 20% 6.3V 0805 - 66-F950J107MPAAQ2 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 20% 6.3V 0805
66-F950J107MPAAQ2
CAP TANT 100UF 20% 6.3V 0805 66-F950J107MPAAQ2
CAP TANT 100UF 20% 6.3V 0805

CAP TANT 100UF 20% 6.3V 0805

Supplier's Site
Tantalum Capacitors - F950J107MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J107MPAAQ2
Tantalum Capacitors F950J107MPAAQ2
CAP TANT 100UF 20% 6.3V 0805

CAP TANT 100UF 20% 6.3V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 774392-F950J107MPAAQ2 478-8393-6-ND 478-8393-1-ND 59-F950J107MPAAQ2 F950J107MPAAQ2 F950J107MPAAQ2 88T9432 52X6053 66-F950J107MPAAQ2 F950J107MPAAQ2
Product Name Tantalum Capacitors - F950J107MPAAQ2 Tantalum Capacitors Tantalum Capacitors SMD 100uF 6.3V 1.2 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, F95 Series, 100 F, 20%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx CAP TANT 100UF 20% 6.3V 0805 Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers