Kyocera Corporation Tantalum Capacitors - F950J686MSAAQ2 F950J686MSAAQ2

Description
Manufacturer: AVX Corporation Win Source Part Number: 1037504-F950J686MSAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Manufacturer Size Code: S Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1037504-F950J686MSAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Manufacturer Size Code: S Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F950J686MSAAQ2 - 1037504-F950J686MSAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F950J686MSAAQ2
1037504-F950J686MSAAQ2
Tantalum Capacitors - F950J686MSAAQ2 1037504-F950J686MSAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 1037504-F950J686MSAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Manufacturer Size Code: S Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037504-F950J686MSAAQ2
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.063" (1.60mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±20%
Manufacturer Size Code: S
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 6.3V 0.9 Ohm Capacitor
59-F950J686MSAAQ2
SMD 68uF 6.3V 0.9 Ohm Capacitor 59-F950J686MSAAQ2
Cap Tant Solid 68uF 6.3V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.9 Ohm 125°C T/R Product overview: F950J686MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J686MSAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 6.3V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.9 Ohm 125°C T/R Product overview: F950J686MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J686MSAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8416-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8416-6-ND
Tantalum Capacitors 478-8416-6-ND
68µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric)

68µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-8416-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8416-1-ND
Tantalum Capacitors 478-8416-1-ND
68µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric)

68µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-8416-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8416-2-ND
Tantalum Capacitors 478-8416-2-ND
68µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric)

68µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric)

Buy Now Datasheet
Tantalum Capacitor, 68Uf 6.3V 0.9 Ohm 20%, 3216-10, Full Reel; Capacitance Kyocera Avx - 54K5198 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 6.3V 0.9 Ohm 20%, 3216-10, Full Reel; Capacitance Kyocera Avx
54K5198
Tantalum Capacitor, 68Uf 6.3V 0.9 Ohm 20%, 3216-10, Full Reel; Capacitance Kyocera Avx 54K5198
TANTALUM CAPACITOR, 68UF 6.3V 0.9 OHM 20%, 3216-10, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 6.3V 0.9 OHM 20%, 3216-10, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F950J686MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J686MSAAQ2
Tantalum Capacitors F950J686MSAAQ2
CAP TANT 68UF 20% 6.3V 1206

CAP TANT 68UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950J686MSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J686MSAAQ2
Capacitors - Tantalum Capacitors F950J686MSAAQ2
CAP TANT 68UF 20% 6.3V 1206

CAP TANT 68UF 20% 6.3V 1206

Supplier's Site
CAP TANT 68UF 20% 6.3V 1206 - 66-F950J686MSAAQ2 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 20% 6.3V 1206
66-F950J686MSAAQ2
CAP TANT 68UF 20% 6.3V 1206 66-F950J686MSAAQ2
CAP TANT 68UF 20% 6.3V 1206

CAP TANT 68UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037504-F950J686MSAAQ2 59-F950J686MSAAQ2 478-8416-6-ND 478-8416-1-ND 54K5198 F950J686MSAAQ2 F950J686MSAAQ2 66-F950J686MSAAQ2
Product Name Tantalum Capacitors - F950J686MSAAQ2 SMD 68uF 6.3V 0.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf 6.3V 0.9 Ohm 20%, 3216-10, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 68UF 20% 6.3V 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Tantalum Capacitors - 6933915 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers