Cap Tant Solid 220uF 16V N CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931C227KNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C227KNC can be used for catalog matching and distributor lookup.
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm @ 100kHz
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm @ 100kHz
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm @ 100kHz
CAP TANT 220UF 10% 16V 2917
CAP TANT 220UF 10% 16V 2917
CAP TANT 220UF 10% 16V 2917
CAP TANT 220UF 10% 16V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931C227KNC | 478-8257-1-ND | 478-8257-6-ND | 66-F931C227KNC | F931C227KNC | F931C227KNC | F931C227KNC |
| Product Name | SMD 220uF 16V 0.7 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 220UF 10% 16V 2917 | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |