250V 4.7uF X7R 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
250V 4.7uF X7R ±20% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
250V 4.7uF X7R 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FE2HX475M251LGL | 15954-FE2HX475M251LGL | FE2HX475M251LGL |
| Product Name | Capacitors | 250V 4.7uF X7R ±20% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Technology | Film Capacitors; Multilayer | Multilayer | Multilayer |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Mounting Style | Surface Mount Technology |