2200µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 70mOhm
2200µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 70mOhm
2200µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 70mOhm
CAP TANT 2200UF 20% 4V 2824
CAP TANT 2200UF 20% 4V 2824
CAP TANT 2200UF 20% 4V 2824
TANTALUM CAPACITOR, 2200UF, 4V, 20%, SMD, FULL REEL; Capacitance:2200µF; Voltage(DC):4V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.07ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:-RoHS Compliant: Yes
CAP, 2200UF, 4V, TANT, CASE R ROHS COMPLIANT: YES
CAP TANT 2200UF 20% 4V 2824
| DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8075-2-ND | 478-8075-6-ND | 66-F750G228MRC | F750G228MRC | F750G228MRC | 58R4018 | 66AH5819 | F750G228MRC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 2200UF 20% 4V 2824 | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 2200Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx | Cap, 2200Uf, 4V, Tant, Case R Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |