2.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
50V 2.6pF 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 2.6PF 50V C0G/NP0 0402
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 2.6pF 50volts C0G +/-0.25pF
CAP CER 2.6PF 50V C0G/NP0 0402
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | GCM1555C1H2R6CA16D-ND | GCM1555C1H2R6CA16D | GCM1555C1H2R6CA16D | 535-GCM1555C1H2R6CA16D | GCM1555C1H2R6CA16D |
| Product Name | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 2.6pF 50volts C0G +/-0.25pF | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | C0G | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |