0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Cap Film 0.22uF 310VAC PP 20% 17.5 X 6 X 12mm RDL 15mm Bulk
SUPPRESSION CAP, 0.22UF, CLASS X2, 310V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.22UF 20% 630VDC RAD
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F339MX242231MFM2B0-ND | 886-F339MX242231MFM2B0 | 50T4609 | F339MX242231MFM2B0 |
| Product Name | Film Capacitors | Cap Film 0.22uF 310VAC PP 20% 17.5 X 6 X 12mm RDL 15mm Bulk | Suppression Cap, 0.22Uf, Class X2, 310V; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 C (-67 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |