ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 25V, 20%, 2917; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM ELEC, 15UF, 25V, 20%, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 15uF 25volt
CAP ALUM POLY 15UF 20% 25V SMD
CAP ALUM POLY 15UF 20% 25V SMD
| Newark, An Avnet Company | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 17X9826 | 590-EEF-CS1E150R | EEF-CS1E150R | EEF-CS1E150R |
| Product Name | Aluminum Electrolytic Capacitor, 15Uf, 25V, 20%, 2917; Capacitance Panasonic | Aluminum Organic Polymer Capacitors 15uF 25volt | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts |