CAP ALUM 330UF 20% 100V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 100V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
Cap Aluminum Lytic 330uF 100V 20% (18 X 25mm) Radial 7.5mm 1420mA 5000h 105C Bulk
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FC2A331S | 49W7233 | 590-EEU-FC2A331S |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Radial; Capacitance Panasonic | Cap Aluminum Lytic 330uF 100V 20% (18 X 25mm) Radial 7.5mm 1420mA 5000h 105C Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |