Kyocera Corporation Tantalum Capacitors F931A227KNC

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8212-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8212-2-ND
Tantalum Capacitors 478-8212-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931A227KNC - 871436-F931A227KNC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931A227KNC
871436-F931A227KNC
Tantalum Capacitors - F931A227KNC 871436-F931A227KNC
Manufacturer: AVX Corporation Win Source Part Number: 871436-F931A227KNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 500mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8212-1, 478-8212-2, 478-8212-6

Manufacturer: AVX Corporation
Win Source Part Number: 871436-F931A227KNC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 500mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8212-1, 478-8212-2, 478-8212-6

Buy Now Datasheet
CAP TANT 220UF 10% 10V 2917 - 66-F931A227KNC - Utmel Electronic Limited
Hong Kong, China
CAP TANT 220UF 10% 10V 2917
66-F931A227KNC
CAP TANT 220UF 10% 10V 2917 66-F931A227KNC
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - F931A227KNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A227KNC
Tantalum Capacitors F931A227KNC
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A227KNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A227KNC
Capacitors - Tantalum Capacitors F931A227KNC
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8212-2-ND 871436-F931A227KNC 66-F931A227KNC F931A227KNC F931A227KNC
Product Name Tantalum Capacitors Tantalum Capacitors - F931A227KNC CAP TANT 220UF 10% 10V 2917 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers