Panasonic 100uF 10V 66mA Capacitor EEU-EB1A101S

Description
100uF 10V Aluminum Electrolytic Capacitor, Radial, 105C, 66mA Product overview: EEU-EB1A101S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 66mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 66mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1A101S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 10V Aluminum Electrolytic Capacitor, Radial, 105C, 66mA Product overview: EEU-EB1A101S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 66mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 66mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1A101S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 10V 66mA Capacitor
58-EEU-EB1A101S
100uF 10V 66mA Capacitor 58-EEU-EB1A101S
100uF 10V Aluminum Electrolytic Capacitor, Radial, 105C, 66mA Product overview: EEU-EB1A101S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 66mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 66mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1A101S can be used for catalog matching and distributor lookup.

100uF 10V Aluminum Electrolytic Capacitor, Radial, 105C, 66mA Product overview: EEU-EB1A101S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 66mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 66mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1A101S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1034200-EEU-EB1A101S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1034200-EEU-EB1A101S
Capacitors - Aluminum Electrolytic Capacitors 1034200-EEU-EB1A101S
Win Source Part Number: 1034200-EEU-EB1A101S Category: Capacitors>Aluminum Electrolytic Capacitors Series: EB-A Package: Bulk Applications: General Purpose Height - Seated (Max): 0.472" (12.00mm) Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) Alternative Parts (Cross-Reference): MCGPR10V107M5X11; EEU-FR1A101B; EKY-100ELL101ME11D; EEU-FR1A101; UPW1A101MDD; UVZ1A101MDD; UHE1A101MDD1TDEEUEB1 A101S; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P13455,EEUEB1A101S,Q 4527613 Base Product Number: EEU-EB Ripple Current @ Low Frequency: 66 mA @ 120 Hz Ripple Current @ High Frequency: 85.8 mA @ 100 kHz

Win Source Part Number: 1034200-EEU-EB1A101S
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: EB-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 200
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): MCGPR10V107M5X11; EEU-FR1A101B; EKY-100ELL101ME11D; EEU-FR1A101; UPW1A101MDD; UVZ1A101MDD; UHE1A101MDD1TDEEUEB1A101S;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P13455,EEUEB1A101S,Q4527613
Base Product Number: EEU-EB
Ripple Current @ Low Frequency: 66 mA @ 120 Hz
Ripple Current @ High Frequency: 85.8 mA @ 100 kHz

Buy Now Datasheet
Cap Aluminum Lytic 100uF 10V 20% (5 X 11mm) Radial 2mm 66mA 5000h 105C Bulk - 590-EEU-EB1A101S - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 100uF 10V 20% (5 X 11mm) Radial 2mm 66mA 5000h 105C Bulk
590-EEU-EB1A101S
Cap Aluminum Lytic 100uF 10V 20% (5 X 11mm) Radial 2mm 66mA 5000h 105C Bulk 590-EEU-EB1A101S
Cap Aluminum Lytic 100uF 10V 20% (5 X 11mm) Radial 2mm 66mA 5000h 105C Bulk

Cap Aluminum Lytic 100uF 10V 20% (5 X 11mm) Radial 2mm 66mA 5000h 105C Bulk

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB1A101S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB1A101S
Capacitors - Aluminum Electrolytic Capacitors EEU-EB1A101S
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-EB1A101S 1034200-EEU-EB1A101S 590-EEU-EB1A101S EEU-EB1A101S
Product Name 100uF 10V 66mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum Lytic 100uF 10V 20% (5 X 11mm) Radial 2mm 66mA 5000h 105C Bulk Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers