Kyocera Corporation Tantalum Capacitors F950J476MQAAQ2

Description
47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F950J476MQAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F950J476MQAAQ2AVX-ND
Tantalum Capacitors F950J476MQAAQ2AVX-ND
47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

47µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V 1.1 Ohm Capacitor
59-F950J476MQAAQ2
SMD 47uF 6.3V 1.1 Ohm Capacitor 59-F950J476MQAAQ2
Cap Tant Solid 47uF 6.3V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 1.1 Ohm 125°C T/R Product overview: F950J476MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J476MQAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 6.3V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 1.1 Ohm 125°C T/R Product overview: F950J476MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J476MQAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950J476MQAAQ2 - 1037503-F950J476MQAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F950J476MQAAQ2
1037503-F950J476MQAAQ2
Tantalum Capacitors - F950J476MQAAQ2 1037503-F950J476MQAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 1037503-F950J476MQAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Manufacturer Size Code: Q ESR: 1.1 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037503-F950J476MQAAQ2
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.063" (1.60mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±20%
Manufacturer Size Code: Q
ESR: 1.1 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP TANT 47UF 20% 6.3V 1206 - 66-F950J476MQAAQ2 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 20% 6.3V 1206
66-F950J476MQAAQ2
CAP TANT 47UF 20% 6.3V 1206 66-F950J476MQAAQ2
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site
Capacitors - Tantalum Capacitors - F950J476MQAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J476MQAAQ2
Capacitors - Tantalum Capacitors F950J476MQAAQ2
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - F950J476MQAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J476MQAAQ2
Tantalum Capacitors F950J476MQAAQ2
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F950J476MQAAQ2AVX-ND 59-F950J476MQAAQ2 1037503-F950J476MQAAQ2 66-F950J476MQAAQ2 F950J476MQAAQ2 F950J476MQAAQ2
Product Name Tantalum Capacitors SMD 47uF 6.3V 1.1 Ohm Capacitor Tantalum Capacitors - F950J476MQAAQ2 CAP TANT 47UF 20% 6.3V 1206 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details