Panasonic Connectors,Interconnects EEU-FC2A681

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-VFQFN Exposed Pad Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Polarization: Either
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-VFQFN Exposed Pad Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Polarization: Either
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-VFQFN Exposed Pad Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Polarization: Either

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 22-VFQFN Exposed Pad
Product Status: Active
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either

Buy Now
Singapore, Singapore
680uF 100V 2.3A Capacitor
58-EEU-FC2A681
680uF 100V 2.3A Capacitor 58-EEU-FC2A681
680uF 100V Aluminum Electrolytic Capacitor, Radial, 2.3A Ripple Product overview: EEU-FC2A681 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 100V, 2.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 100V, 2.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FC2A681 can be used for catalog matching and distributor lookup.

680uF 100V Aluminum Electrolytic Capacitor, Radial, 2.3A Ripple Product overview: EEU-FC2A681 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 100V, 2.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 100V, 2.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FC2A681 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Aluminum Lytic 680uF 100V 20% (18 X 40mm) Radial 7.5mm 2300mA 5000h 105C Bulk - 590-EEU-FC2A681 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 680uF 100V 20% (18 X 40mm) Radial 7.5mm 2300mA 5000h 105C Bulk
590-EEU-FC2A681
Cap Aluminum Lytic 680uF 100V 20% (18 X 40mm) Radial 7.5mm 2300mA 5000h 105C Bulk 590-EEU-FC2A681
Cap Aluminum Lytic 680uF 100V 20% (18 X 40mm) Radial 7.5mm 2300mA 5000h 105C Bulk

Cap Aluminum Lytic 680uF 100V 20% (18 X 40mm) Radial 7.5mm 2300mA 5000h 105C Bulk

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FC2A681 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FC2A681
Capacitors - Aluminum Electrolytic Capacitors EEU-FC2A681
CAP ALUM 680UF 20% 100V RADIAL

CAP ALUM 680UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-FC2A681 590-EEU-FC2A681 EEU-FC2A681
Product Name Connectors,Interconnects 680uF 100V 2.3A Capacitor Cap Aluminum Lytic 680uF 100V 20% (18 X 40mm) Radial 7.5mm 2300mA 5000h 105C Bulk Capacitors - Aluminum Electrolytic Capacitors
Capacitance Range 0.2200 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 100 volts 100 volts 100 volts
WVAC 6.3 volts 100 volts 100 volts
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details