3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm @ 100kHz
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm @ 100kHz
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm @ 100kHz
Cap Tant Solid 3.3uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: F931D335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D335MAA can be used for catalog matching and distributor lookup.
CAP TANT 3.3UF 20% 20V 1206
CAP TANT 3.3UF 20% 20V 1206
CAP TANT 3.3UF 20% 20V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8286-6-ND | 478-8286-2-ND | 59-F931D335MAA | F931D335MAA | F931D335MAA | 66-F931D335MAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 3.3uF 20V 4.5 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | CAP TANT 3.3UF 20% 20V 1206 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |