Kyocera Corporation Tantalum Capacitors - F931C106KAA F931C106KAA

Description
Manufacturer: AVX Corporation Win Source Part Number: 738213-F931C106KAA Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 3Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Lifetime at Temp.: 2000 Hrs at 125°C
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 738213-F931C106KAA Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 3Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Lifetime at Temp.: 2000 Hrs at 125°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 10µF, 16V tantalum capacitor from the F93 series, featuring a resin-molded chip design with J-lead configuration. It is compliant with the RoHS2 directive, ensuring it meets environmental standards. The capacitor has a capacitance tolerance of ±20% and operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. Leakage current specifications indicate that at 20°C, it should not exceed 0.01CV or 0.5µA, and at 85°C, it should not exceed 0.1CV or 5µA. The capacitor also demonstrates a capacitance change of +15% maximum at +125°C and -10% maximum at -55°C. It is suitable for low power DC/DC applications, making it a versatile choice for various electronic projects. The dimensions of the capacitor conform to the A case size, measuring 3.20mm x 1.60mm x 1.20mm. This product is designed for surface mount technology, facilitating easy integration into compact circuit designs.

Datasheet Summary
Powered by GS/AI

The product is a 10µF, 16V tantalum capacitor from the F93 series, featuring a resin-molded chip design with J-lead configuration. It is compliant with the RoHS2 directive, ensuring it meets environmental standards. The capacitor has a capacitance tolerance of ±20% and operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. Leakage current specifications indicate that at 20°C, it should not exceed 0.01CV or 0.5µA, and at 85°C, it should not exceed 0.1CV or 5µA. The capacitor also demonstrates a capacitance change of +15% maximum at +125°C and -10% maximum at -55°C. It is suitable for low power DC/DC applications, making it a versatile choice for various electronic projects. The dimensions of the capacitor conform to the A case size, measuring 3.20mm x 1.60mm x 1.20mm. This product is designed for surface mount technology, facilitating easy integration into compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931C106KAA - 738213-F931C106KAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931C106KAA
738213-F931C106KAA
Tantalum Capacitors - F931C106KAA 738213-F931C106KAA
Manufacturer: AVX Corporation Win Source Part Number: 738213-F931C106KAA Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 3Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Lifetime at Temp.: 2000 Hrs at 125°C

Manufacturer: AVX Corporation
Win Source Part Number: 738213-F931C106KAA
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 3Ohm at 100kHz
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Lifetime at Temp.: 2000 Hrs at 125°C

Buy Now
Tantalum Capacitors - 478-8235-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8235-1-ND
Tantalum Capacitors 478-8235-1-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8235-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8235-6-ND
Tantalum Capacitors 478-8235-6-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8235-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8235-2-ND
Tantalum Capacitors 478-8235-2-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 3 Ohm Capacitor
59-F931C106KAA
SMD 10uF 16V 3 Ohm Capacitor 59-F931C106KAA
Cap Tant Solid 10uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F931C106KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C106KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F931C106KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C106KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931C106KAA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931C106KAA
Tantalum Capacitors F931C106KAA
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitors - F931C106KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C106KAA
Tantalum Capacitors F931C106KAA
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931C106KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C106KAA
Capacitors - Tantalum Capacitors F931C106KAA
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site
CAP TANT 10UF 10% 16V 1206 - 66-F931C106KAA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 10% 16V 1206
66-F931C106KAA
CAP TANT 10UF 10% 16V 1206 66-F931C106KAA
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Kyocera Avx - 66AH5828 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Kyocera Avx
66AH5828
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Kyocera Avx 66AH5828
CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 738213-F931C106KAA 478-8235-1-ND 478-8235-6-ND 59-F931C106KAA F931C106KAA F931C106KAA F931C106KAA 66-F931C106KAA 66AH5828
Product Name Tantalum Capacitors - F931C106KAA Tantalum Capacitors Tantalum Capacitors SMD 10uF 16V 3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 10UF 10% 16V 1206 Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 10% - 70186207 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details