AVX Corporation Tantalum Capacitors F951A226MPAAQ2

Description
22µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8429-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8429-1-ND
Tantalum Capacitors 478-8429-1-ND
22µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

22µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8429-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8429-6-ND
Tantalum Capacitors 478-8429-6-ND
22µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

22µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8429-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8429-2-ND
Tantalum Capacitors 478-8429-2-ND
22µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

22µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V 3 Ohm Capacitor
59-F951A226MPAAQ2
SMD 22uF 10V 3 Ohm Capacitor 59-F951A226MPAAQ2
Cap Tant Solid 22uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 3 Ohm 125°C T/R Product overview: F951A226MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A226MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 3 Ohm 125°C T/R Product overview: F951A226MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A226MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951A226MPAAQ2 - 918864-F951A226MPAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F951A226MPAAQ2
918864-F951A226MPAAQ2
Tantalum Capacitors - F951A226MPAAQ2 918864-F951A226MPAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 918864-F951A226MPAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: Conformal Coated Tantalum Capacitors 0805 (2012 Metric) 3Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8429-1, 478-8429-6, 478-8429-2

Manufacturer: AVX Corporation
Win Source Part Number: 918864-F951A226MPAAQ2
Series: F95, Frameless™
Operating Temperature Range: -55°C ~ 125°C
Features: Conformal Coated Tantalum Capacitors 0805 (2012 Metric) 3Ohm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8429-1, 478-8429-6, 478-8429-2

Buy Now Datasheet
Tantalum Capacitors - F951A226MPAAQ2 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F951A226MPAAQ2
Tantalum Capacitors F951A226MPAAQ2
CAP TANT 22UF 20% 10V 0805

CAP TANT 22UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A226MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A226MPAAQ2
Capacitors - Tantalum Capacitors F951A226MPAAQ2
CAP TANT 22UF 20% 10V 0805

CAP TANT 22UF 20% 10V 0805

Supplier's Site
CAP TANT 22UF 20% 10V 0805 - 66-F951A226MPAAQ2 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 10V 0805
66-F951A226MPAAQ2
CAP TANT 22UF 20% 10V 0805 66-F951A226MPAAQ2
CAP TANT 22UF 20% 10V 0805

CAP TANT 22UF 20% 10V 0805

Supplier's Site
Tantalum Capacitors - F951A226MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A226MPAAQ2
Tantalum Capacitors F951A226MPAAQ2
CAP TANT 22UF 20% 10V 0805

CAP TANT 22UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8429-1-ND 478-8429-6-ND 59-F951A226MPAAQ2 918864-F951A226MPAAQ2 F951A226MPAAQ2 F951A226MPAAQ2 66-F951A226MPAAQ2 F951A226MPAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 10V 3 Ohm Capacitor Tantalum Capacitors - F951A226MPAAQ2 Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 22UF 20% 10V 0805 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MACQRL680 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers