Panasonic Tantalum - Polymer Capacitors - ETPF680M5H ETPF680M5H

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037258-ETPF680M5H Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Capacitance: 680μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D4 ESR: 5 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037258-ETPF680M5H Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Capacitance: 680μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D4 ESR: 5 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - ETPF680M5H - 1037258-ETPF680M5H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - ETPF680M5H
1037258-ETPF680M5H
Tantalum - Polymer Capacitors - ETPF680M5H 1037258-ETPF680M5H
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037258-ETPF680M5H Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Capacitance: 680μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D4 ESR: 5 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1037258-ETPF680M5H
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2.5V
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Capacitance: 680μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D4
ESR: 5 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Capacitor
70-ETPF680M5H
Capacitor 70-ETPF680M5H
Tantalum Capacitor, Tantalum (solid Polymer) Product overview: ETPF680M5H from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPF680M5H can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer) Product overview: ETPF680M5H from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPF680M5H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic - 97W8825 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic
97W8825
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic 97W8825
TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917; Capacitance Panasonic - 97W8824 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917; Capacitance Panasonic
97W8824
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917; Capacitance Panasonic 97W8824
TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - ETPF680M5H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
ETPF680M5H
Capacitors - Tantalum - Polymer Capacitors ETPF680M5H
CAP TANT POLY 680UF 2.5V 2917

CAP TANT POLY 680UF 2.5V 2917

Supplier's Site
CAP TANT POLY 680UF 2.5V 2917 - 590-ETPF680M5H - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 680UF 2.5V 2917
590-ETPF680M5H
CAP TANT POLY 680UF 2.5V 2917 590-ETPF680M5H
CAP TANT POLY 680UF 2.5V 2917

CAP TANT POLY 680UF 2.5V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037258-ETPF680M5H 70-ETPF680M5H 97W8825 ETPF680M5H 590-ETPF680M5H
Product Name Tantalum - Polymer Capacitors - ETPF680M5H Capacitor Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 680UF 2.5V 2917
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers