Panasonic 470uF 25V 1.56A Capacitor EEU-FR1E471L

Description
470uF 25V Radial Aluminum Electrolytic Capacitor, 30mR ESR, 1.56A Ripple Product overview: EEU-FR1E471L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.56A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FR1E471L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 25V Radial Aluminum Electrolytic Capacitor, 30mR ESR, 1.56A Ripple Product overview: EEU-FR1E471L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.56A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FR1E471L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 25V 1.56A Capacitor
58-EEU-FR1E471L
470uF 25V 1.56A Capacitor 58-EEU-FR1E471L
470uF 25V Radial Aluminum Electrolytic Capacitor, 30mR ESR, 1.56A Ripple Product overview: EEU-FR1E471L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.56A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FR1E471L can be used for catalog matching and distributor lookup.

470uF 25V Radial Aluminum Electrolytic Capacitor, 30mR ESR, 1.56A Ripple Product overview: EEU-FR1E471L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.56A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FR1E471L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEU-FR1E471L - 773678-EEU-FR1E471L - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEU-FR1E471L
773678-EEU-FR1E471L
Aluminum Capacitors - EEU-FR1E471L 773678-EEU-FR1E471L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773678-EEU-FR1E471L Series: FR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Impedance: 30 mOhm Lifetime @ Temp.: 9000 Hrs @ 105°C Polarization: Polar Family Name: FR Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 1.17A @ 120Hz Ripple Current - High Frequency: 1.56A @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): NRSJ471M25V8X20F; RZW471M1ESA-0820C; RZW471M1ESAF0820C; RZW471M1EBK-0820P; Introduction Date: April 14, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773678-EEU-FR1E471L
Series: FR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Impedance: 30 mOhm
Lifetime @ Temp.: 9000 Hrs @ 105°C
Polarization: Polar
Family Name: FR
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 1.17A @ 120Hz
Ripple Current - High Frequency: 1.56A @ 100kHz
Height - Seated (Maximum): 0.866" (22.00mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): NRSJ471M25V8X20F; RZW471M1ESA-0820C; RZW471M1ESAF0820C; RZW471M1EBK-0820P;
Introduction Date: April 14, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap Aluminum Lytic 470uF 25V 20% (8 X 20mm) Radial 3.5mm 1560mA 9000h 105C Bulk - 590-EEU-FR1E471L - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 470uF 25V 20% (8 X 20mm) Radial 3.5mm 1560mA 9000h 105C Bulk
590-EEU-FR1E471L
Cap Aluminum Lytic 470uF 25V 20% (8 X 20mm) Radial 3.5mm 1560mA 9000h 105C Bulk 590-EEU-FR1E471L
Cap Aluminum Lytic 470uF 25V 20% (8 X 20mm) Radial 3.5mm 1560mA 9000h 105C Bulk

Cap Aluminum Lytic 470uF 25V 20% (8 X 20mm) Radial 3.5mm 1560mA 9000h 105C Bulk

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Radial; Capacitance Panasonic - 58T1753 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Radial; Capacitance Panasonic
58T1753
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Radial; Capacitance Panasonic 58T1753
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 25V, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 25V, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1E471L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1E471L
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1E471L
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-FR1E471L 773678-EEU-FR1E471L 590-EEU-FR1E471L 58T1753 EEU-FR1E471L
Product Name 470uF 25V 1.56A Capacitor Aluminum Capacitors - EEU-FR1E471L Cap Aluminum Lytic 470uF 25V 20% (8 X 20mm) Radial 3.5mm 1560mA 9000h 105C Bulk Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers