10µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
KEMET 10µF 350V dc Aluminium Electrolytic Capacitor, Through Hole 10 x 15mm +85°C 10mm 5mm 15mm
CAP ALUM 10UF 20% 350V RADIAL
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6101-ND | 417-ESK106M350AH2AA | 87AC7427 | ESK106M350AH2AA |
| Product Name | Aluminum Electrolytic Capacitors | KEMET 10µF 350V dc Aluminium Electrolytic Capacitor, Through Hole 10 x 15mm +85°C 10mm 5mm 15mm | 10 350V Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |