AVX Corporation SMD 47uF 25V 0.7 Ohm Capacitor F931E476MNC

Description
Cap Tant Solid 47uF 25V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931E476MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E476MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 25V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931E476MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E476MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 25V 0.7 Ohm Capacitor
59-F931E476MNC
SMD 47uF 25V 0.7 Ohm Capacitor 59-F931E476MNC
Cap Tant Solid 47uF 25V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931E476MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E476MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 25V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931E476MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E476MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8326-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8326-1-ND
Tantalum Capacitors 478-8326-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8326-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8326-2-ND
Tantalum Capacitors 478-8326-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8326-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8326-6-ND
Tantalum Capacitors 478-8326-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931E476MNC - 871443-F931E476MNC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931E476MNC
871443-F931E476MNC
Tantalum Capacitors - F931E476MNC 871443-F931E476MNC
Manufacturer: AVX Corporation Win Source Part Number: 871443-F931E476MNC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 700mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8326-2, 478-8326-1, 478-8326-6

Manufacturer: AVX Corporation
Win Source Part Number: 871443-F931E476MNC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 700mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8326-2, 478-8326-1, 478-8326-6

Buy Now Datasheet
Tantalum Capacitors - F931E476MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E476MNC
Tantalum Capacitors F931E476MNC
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitors - F931E476MNC - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931E476MNC
Tantalum Capacitors F931E476MNC
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931E476MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931E476MNC
Capacitors - Tantalum Capacitors F931E476MNC
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site
Cap, 47Μf, 25V, 20% Rohs Compliant Kyocera Avx - 55AC2275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, 20% Rohs Compliant Kyocera Avx
55AC2275
Cap, 47Μf, 25V, 20% Rohs Compliant Kyocera Avx 55AC2275
CAP, 47µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP TANT 47UF 20% 25V 2917 - 66-F931E476MNC - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 20% 25V 2917
66-F931E476MNC
CAP TANT 47UF 20% 25V 2917 66-F931E476MNC
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931E476MNC 478-8326-1-ND 478-8326-6-ND 871443-F931E476MNC F931E476MNC F931E476MNC F931E476MNC 55AC2275 66-F931E476MNC
Product Name SMD 47uF 25V 0.7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F931E476MNC Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 47Μf, 25V, 20% Rohs Compliant Kyocera Avx CAP TANT 47UF 20% 25V 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details