Panasonic PANASONIC EEUTP1E272S CAP, ALU ELEC, 2700UF, 25V, RAD EEU-TP1E272S

Description
PANASONIC EEUTP1E272S CAP, ALU ELEC, 2700UF, 25V, RAD
Datasheet
Description
PANASONIC EEUTP1E272S CAP, ALU ELEC, 2700UF, 25V, RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PANASONIC EEUTP1E272S CAP, ALU ELEC, 2700UF, 25V, RAD - 590-EEU-TP1E272S - Utmel Electronic Limited
Hong Kong, China
PANASONIC EEUTP1E272S CAP, ALU ELEC, 2700UF, 25V, RAD
590-EEU-TP1E272S
PANASONIC EEUTP1E272S CAP, ALU ELEC, 2700UF, 25V, RAD 590-EEU-TP1E272S
PANASONIC EEUTP1E272S CAP, ALU ELEC, 2700UF, 25V, RAD

PANASONIC EEUTP1E272S CAP, ALU ELEC, 2700UF, 25V, RAD

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-TP1E272S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TP1E272S
Capacitors - Aluminum Electrolytic Capacitors EEU-TP1E272S
CAP ALUM 2700UF 20% 25V RADIAL

CAP ALUM 2700UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 2700Uf, 20%, 25V, Radial; Capacitance Panasonic - 47T2041 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2700Uf, 20%, 25V, Radial; Capacitance Panasonic
47T2041
Aluminum Electrolytic Capacitor, 2700Uf, 20%, 25V, Radial; Capacitance Panasonic 47T2041
ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 20%, 25V, RADIAL; Capacitance:2700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 20%, 25V, RADIAL; Capacitance:2700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEU-TP1E272S EEU-TP1E272S 47T2041
Product Name PANASONIC EEUTP1E272S CAP, ALU ELEC, 2700UF, 25V, RAD Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2700Uf, 20%, 25V, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 135 C (-40 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM
Capacitance Range 2700 microF 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details