AVX Corporation SMD 1uF 10V 12 Ohm Capacitor F921A105MPA

Description
Cap Tant Solid 1uF 10V P CASE 20%( 2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 12 Ohm 125°C T/R Product overview: F921A105MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A105MPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 10V P CASE 20%( 2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 12 Ohm 125°C T/R Product overview: F921A105MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A105MPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 10V 12 Ohm Capacitor
59-F921A105MPA
SMD 1uF 10V 12 Ohm Capacitor 59-F921A105MPA
Cap Tant Solid 1uF 10V P CASE 20%( 2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 12 Ohm 125°C T/R Product overview: F921A105MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A105MPA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 10V P CASE 20%( 2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 12 Ohm 125°C T/R Product overview: F921A105MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A105MPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F921A105MPA - 871430-F921A105MPA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F921A105MPA
871430-F921A105MPA
Tantalum Capacitors - F921A105MPA 871430-F921A105MPA
Manufacturer: AVX Corporation Win Source Part Number: 871430-F921A105MPA Series: F92 Operating Temperature Range: -55°C ~ 125°C Features: 1 Molded Tantalum Capacitors 0805 (2012 Metric) 12Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8122-2, 478-8122-1, 478-8122-6

Manufacturer: AVX Corporation
Win Source Part Number: 871430-F921A105MPA
Series: F92
Operating Temperature Range: -55°C ~ 125°C
Features: 1 Molded Tantalum Capacitors 0805 (2012 Metric) 12Ohm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8122-2, 478-8122-1, 478-8122-6

Buy Now Datasheet
Tantalum Capacitors - 478-8122-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8122-2-ND
Tantalum Capacitors 478-8122-2-ND
1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8122-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8122-6-ND
Tantalum Capacitors 478-8122-6-ND
1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8122-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8122-1-ND
Tantalum Capacitors 478-8122-1-ND
1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - F921A105MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921A105MPA
Tantalum Capacitors F921A105MPA
CAP TANT 1UF 20% 10V 0805

CAP TANT 1UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F921A105MPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921A105MPA
Capacitors - Tantalum Capacitors F921A105MPA
CAP TANT 1UF 20% 10V 0805

CAP TANT 1UF 20% 10V 0805

Supplier's Site
Tantalum Capacitor, 1Uf, 10V, 12 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx - 49H8685 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 10V, 12 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx
49H8685
Tantalum Capacitor, 1Uf, 10V, 12 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx 49H8685
TANTALUM CAPACITOR, 1UF, 10V, 12 OHM, 0.2, 2012-12, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 10V, 12 OHM, 0.2, 2012-12, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx - 58R3241 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx
58R3241
Tantalum Capacitor, 1Uf, 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx 58R3241
TANTALUM CAPACITOR, 1UF, 10V, 12 OHM, 0.2, 2012-12; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 10V, 12 OHM, 0.2, 2012-12; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT 1UF 20% 10V 0805 - 66-F921A105MPA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1UF 20% 10V 0805
66-F921A105MPA
CAP TANT 1UF 20% 10V 0805 66-F921A105MPA
CAP TANT 1UF 20% 10V 0805

CAP TANT 1UF 20% 10V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F921A105MPA 871430-F921A105MPA 478-8122-2-ND 478-8122-6-ND F921A105MPA F921A105MPA 49H8685 66-F921A105MPA
Product Name SMD 1uF 10V 12 Ohm Capacitor Tantalum Capacitors - F921A105MPA Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf, 10V, 12 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx CAP TANT 1UF 20% 10V 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details