Panasonic CAP ALUM 22UF 20% 400V SMD EEV-EB2G220M

Description
CAP ALUM 22UF 20% 400V SMD
Datasheet
Description
CAP ALUM 22UF 20% 400V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM 22UF 20% 400V SMD - 590-EEV-EB2G220M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 22UF 20% 400V SMD
590-EEV-EB2G220M
CAP ALUM 22UF 20% 400V SMD 590-EEV-EB2G220M
CAP ALUM 22UF 20% 400V SMD

CAP ALUM 22UF 20% 400V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 400V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7670 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 400V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7670
Aluminum Electrolytic Capacitor, 22Uf, 400V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7670
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 400V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 400V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-EB2G220M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-EB2G220M
Capacitors - Aluminum Electrolytic Capacitors EEV-EB2G220M
CAP ALUM 22UF 20% 400V SMD

CAP ALUM 22UF 20% 400V SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEV-EB2G220M 49W7670 EEV-EB2G220M
Product Name CAP ALUM 22UF 20% 400V SMD Aluminum Electrolytic Capacitor, 22Uf, 400V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 337UVK010MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details