CAP ALUM 220UF 20% 10V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TP Series RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 220UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TP Series; MSL:-RoHS Compliant: Yes
220uF 10V dc ALUM Electrolytic Capacitor F; TP SMD Series 3000h 8(Dia.)x10.2mm
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-TP1A221AP | 32R8911 | 01X1108 | 590-EEE-TP1A221AP |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitor Alum Elec, 220Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | 220uF 10V dc ALUM Electrolytic Capacitor F; TP SMD Series 3000h 8(Dia.)x10.2mm |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | ||
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive, High Temperature Reflow | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |