CAP CER 3300PF 10V X7R 0201
3300pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
CAP CER 3300PF 10V X7R 0201
CAP CER 3300PF 10V X7R 0201
CAP CER 3300PF 10V X7R 0201
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0033uF 10Volts 10%
| DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM033R71A332KA03DDKR-ND | 490-GCM033R71A332KA03DTR-ND | GCM033R71A332KA03D | GCM033R71A332KA03D | 535-GCM033R71A332KA03D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0033uF 10Volts 10% |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |