Murata Electronics Ceramic Capacitors GCD21BR71H104KA01L

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11955-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11955-2-ND
Ceramic Capacitors 490-11955-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11955-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11955-1-ND
Ceramic Capacitors 490-11955-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11955-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11955-6-ND
Ceramic Capacitors 490-11955-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477725P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477725P
MLCCs - Multilayer Ceramic Capacitors 2477725P
Murata GCD21BR71H104KA01L

Murata GCD21BR71H104KA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477725 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477725
MLCCs - Multilayer Ceramic Capacitors 2477725
Murata GCD21BR71H104KA01L

Murata GCD21BR71H104KA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477724 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477724
MLCCs - Multilayer Ceramic Capacitors 2477724
Murata GCD21BR71H104KA01L

Murata GCD21BR71H104KA01L

Supplier's Site
Ceramic Capacitors - GCD21BR71H104KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCD21BR71H104KA01L
Ceramic Capacitors GCD21BR71H104KA01L
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
64AJ4159
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 64AJ4159
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
66AJ7133
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 66AJ7133
CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 0.1UF 50V X7R 0805 - 535-GCD21BR71H104KA01L - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V X7R 0805
535-GCD21BR71H104KA01L
CAP CER 0.1UF 50V X7R 0805 535-GCD21BR71H104KA01L
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11955-2-ND 490-11955-6-ND 2477725P GCD21BR71H104KA01L 64AJ4159 535-GCD21BR71H104KA01L
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata CAP CER 0.1UF 50V X7R 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details