Kyocera Corporation Tantalum Capacitors F931C155MAA

Description
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8243-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8243-2-ND
Tantalum Capacitors 478-8243-2-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-8243-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8243-6-ND
Tantalum Capacitors 478-8243-6-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-8243-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8243-1-ND
Tantalum Capacitors 478-8243-1-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.5uF 16V 6 Ohm Capacitor
59-F931C155MAA
SMD 1.5uF 16V 6 Ohm Capacitor 59-F931C155MAA
Cap Tant Solid 1.5uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6 Ohm 125°C T/R Product overview: F931C155MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C155MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1.5uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6 Ohm 125°C T/R Product overview: F931C155MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C155MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931C155MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C155MAA
Tantalum Capacitors F931C155MAA
CAP TANT 1.5UF 20% 16V 1206

CAP TANT 1.5UF 20% 16V 1206

Supplier's Site Datasheet
CAP TANT 1.5UF 20% 16V 1206 - 66-F931C155MAA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1.5UF 20% 16V 1206
66-F931C155MAA
CAP TANT 1.5UF 20% 16V 1206 66-F931C155MAA
CAP TANT 1.5UF 20% 16V 1206

CAP TANT 1.5UF 20% 16V 1206

Supplier's Site
Capacitors - Tantalum Capacitors - F931C155MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C155MAA
Capacitors - Tantalum Capacitors F931C155MAA
CAP TANT 1.5UF 20% 16V 1206

CAP TANT 1.5UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8243-2-ND 478-8243-6-ND 59-F931C155MAA F931C155MAA 66-F931C155MAA F931C155MAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1.5uF 16V 6 Ohm Capacitor Tantalum Capacitors CAP TANT 1.5UF 20% 16V 1206 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX122M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers