CAP FILM 10UF 10% 800VDC RADIAL
CAP FILM 10UF 10% 800VDC RADIAL
CAP FILM 10UF 10% 800VDC RADIAL
CAP FILM 10UF 10% 800VDC RADIAL
| ODG (Origin Data Global) | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EZP-E80106LTA | 590-EZP-E80106LTA | EZP-E80106LTA | EZP-E80106LTA |
| Product Name | Film Capacitors | CAP FILM 10UF 10% 800VDC RADIAL | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |