Kyocera Corporation SMD 10uF 25V 1.9 Ohm Capacitor F931E106MBA

Description
Cap Tant Solid 10uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931E106MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E106MBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931E106MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E106MBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 25V 1.9 Ohm Capacitor
59-F931E106MBA
SMD 10uF 25V 1.9 Ohm Capacitor 59-F931E106MBA
Cap Tant Solid 10uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931E106MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E106MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931E106MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E106MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8305-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8305-6-ND
Tantalum Capacitors 478-8305-6-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8305-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8305-1-ND
Tantalum Capacitors 478-8305-1-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8305-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8305-2-ND
Tantalum Capacitors 478-8305-2-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931E106MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931E106MBA
Capacitors - Tantalum Capacitors F931E106MBA
CAP TANT 10UF 20% 25V 1411

CAP TANT 10UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - F931E106MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E106MBA
Tantalum Capacitors F931E106MBA
CAP TANT 10UF 20% 25V 1411

CAP TANT 10UF 20% 25V 1411

Supplier's Site Datasheet
CAP TANT 10UF 20% 25V 1411 - 66-F931E106MBA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 20% 25V 1411
66-F931E106MBA
CAP TANT 10UF 20% 25V 1411 66-F931E106MBA
CAP TANT 10UF 20% 25V 1411

CAP TANT 10UF 20% 25V 1411

Supplier's Site
Cap, 10Μf, 25V, 20%; Capacitance Kyocera Avx - 55AC2271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%; Capacitance Kyocera Avx
55AC2271
Cap, 10Μf, 25V, 20%; Capacitance Kyocera Avx 55AC2271
CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931E106MBA 478-8305-6-ND 478-8305-1-ND F931E106MBA F931E106MBA 66-F931E106MBA 55AC2271
Product Name SMD 10uF 25V 1.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 10UF 20% 25V 1411 Cap, 10Μf, 25V, 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details