Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TG1K220UP

Description
CAP ALUM 22UF 20% 80V SMD
Datasheet
Description
CAP ALUM 22UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1K220UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1K220UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1K220UP
CAP ALUM 22UF 20% 80V SMD

CAP ALUM 22UF 20% 80V SMD

Supplier's Site
PANASONIC ELECTRONIC COMPONENTS EEETG1K220UP SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 22 F, 80 V, 1.3 ohm - 590-EEE-TG1K220UP - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS EEETG1K220UP SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 22 F, 80 V, 1.3 ohm
590-EEE-TG1K220UP
PANASONIC ELECTRONIC COMPONENTS EEETG1K220UP SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 22 F, 80 V, 1.3 ohm 590-EEE-TG1K220UP
PANASONIC ELECTRONIC COMPONENTS EEETG1K220UP SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 22 F, 80 V, 1.3 ohm

PANASONIC ELECTRONIC COMPONENTS EEETG1K220UP SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 22 F, 80 V, 1.3 ohm

Supplier's Site
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1031 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1031
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1031
CAPACITOR ALUM ELEC, 22UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG SeriesRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic - 83T6920 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
83T6920
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic 83T6920
CAPACITOR ALUM ELEC, 22UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE-TG1K220UP 590-EEE-TG1K220UP 01X1031 83T6920
Product Name Capacitors - Aluminum Electrolytic Capacitors PANASONIC ELECTRONIC COMPONENTS EEETG1K220UP SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 22 F, 80 V, 1.3 ohm Capacitor Alum Elec, 22Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitor Alum Elec, 22Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details