Kyocera Corporation Tantalum Capacitors - F951A107MTAAQ2 F951A107MTAAQ2

Description
Manufacturer: AVX Corporation Win Source Part Number: 918863-F951A107MTAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 100 µF Conformal Coated Tantalum Capacitors 10 V 1411 (3528 Metric) 600mOhm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8424-6, 478-8424-1, 478-8424-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 918863-F951A107MTAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 100 µF Conformal Coated Tantalum Capacitors 10 V 1411 (3528 Metric) 600mOhm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8424-6, 478-8424-1, 478-8424-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F951A107MTAAQ2 - 918863-F951A107MTAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F951A107MTAAQ2
918863-F951A107MTAAQ2
Tantalum Capacitors - F951A107MTAAQ2 918863-F951A107MTAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 918863-F951A107MTAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 100 µF Conformal Coated Tantalum Capacitors 10 V 1411 (3528 Metric) 600mOhm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8424-6, 478-8424-1, 478-8424-2

Manufacturer: AVX Corporation
Win Source Part Number: 918863-F951A107MTAAQ2
Series: F95, Frameless™
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF Conformal Coated Tantalum Capacitors 10 V 1411 (3528 Metric) 600mOhm
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8424-6, 478-8424-1, 478-8424-2

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V 0.6 Ohm Capacitor
59-F951A107MTAAQ2
SMD 100uF 10V 0.6 Ohm Capacitor 59-F951A107MTAAQ2
Cap Tant Solid 100uF 10V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.6 Ohm 125°C T/R Product overview: F951A107MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A107MTAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.6 Ohm 125°C T/R Product overview: F951A107MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A107MTAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8424-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8424-2-ND
Tantalum Capacitors 478-8424-2-ND
100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8424-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8424-6-ND
Tantalum Capacitors 478-8424-6-ND
100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8424-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8424-1-ND
Tantalum Capacitors 478-8424-1-ND
100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F951A107MTAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A107MTAAQ2
Capacitors - Tantalum Capacitors F951A107MTAAQ2
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - F951A107MTAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A107MTAAQ2
Tantalum Capacitors F951A107MTAAQ2
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site Datasheet
CAP TANT 100UF 20% 10V 1411 - 66-F951A107MTAAQ2 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 20% 10V 1411
66-F951A107MTAAQ2
CAP TANT 100UF 20% 10V 1411 66-F951A107MTAAQ2
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 918863-F951A107MTAAQ2 59-F951A107MTAAQ2 478-8424-2-ND 478-8424-6-ND F951A107MTAAQ2 F951A107MTAAQ2 66-F951A107MTAAQ2
Product Name Tantalum Capacitors - F951A107MTAAQ2 SMD 100uF 10V 0.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 100UF 20% 10V 1411
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1411 (3528 Metric) Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M450H052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details