Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK212BJ105KDHT

Description
1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-3321-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3321-2-ND
Ceramic Capacitors 587-3321-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - EMK212BJ105KDHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
EMK212BJ105KDHT
Capacitors - Ceramic Capacitors EMK212BJ105KDHT
CAP CER 1UF 16V X5R 0805

CAP CER 1UF 16V X5R 0805

Supplier's Site
Cap Ceramic 1uF 16V X5R 10% Pad SMD 0805 85? Automotive T/R - 782-EMK212BJ105KDHT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 16V X5R 10% Pad SMD 0805 85? Automotive T/R
782-EMK212BJ105KDHT
Cap Ceramic 1uF 16V X5R 10% Pad SMD 0805 85? Automotive T/R 782-EMK212BJ105KDHT
Cap Ceramic 1uF 16V X5R 10% Pad SMD 0805 85? Automotive T/R

Cap Ceramic 1uF 16V X5R 10% Pad SMD 0805 85? Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-3321-2-ND EMK212BJ105KDHT 782-EMK212BJ105KDHT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap Ceramic 1uF 16V X5R 10% Pad SMD 0805 85? Automotive T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details