Panasonic Cap Aluminum Lytic 47uF 100V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R EEE-TK2A470AQ

Description
Cap Aluminum Lytic 47uF 100V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R
Datasheet
Description
Cap Aluminum Lytic 47uF 100V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum Lytic 47uF 100V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R - 590-EEE-TK2A470AQ - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 47uF 100V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R
590-EEE-TK2A470AQ
Cap Aluminum Lytic 47uF 100V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R 590-EEE-TK2A470AQ
Cap Aluminum Lytic 47uF 100V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R

Cap Aluminum Lytic 47uF 100V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R

Supplier's Site
Capacitor Alum Elec, 47Uf, 20%, 100V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1104 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 20%, 100V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1104
Capacitor Alum Elec, 47Uf, 20%, 100V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1104
CAPACITOR ALUM ELEC, 47UF, 20%, 100V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.42ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 20%, 100V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.42ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK2A470AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK2A470AQ
Capacitors - Aluminum Electrolytic Capacitors EEE-TK2A470AQ
CAP ALUM 47UF 20% 100V SMD

CAP ALUM 47UF 20% 100V SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEE-TK2A470AQ 01X1104 EEE-TK2A470AQ
Product Name Cap Aluminum Lytic 47uF 100V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R Capacitor Alum Elec, 47Uf, 20%, 100V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details