Murata Electronics 15PF 25V Capacitor GCM0335C1E150JA16D

Description
CAP CER 15PF 25V C0G/NP0 0201 Product overview: GCM0335C1E150JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E150JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 15PF 25V C0G/NP0 0201 Product overview: GCM0335C1E150JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E150JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15PF 25V Capacitor
60-GCM0335C1E150JA16D
15PF 25V Capacitor 60-GCM0335C1E150JA16D
CAP CER 15PF 25V C0G/NP0 0201 Product overview: GCM0335C1E150JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E150JA16 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 25V C0G/NP0 0201 Product overview: GCM0335C1E150JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E150JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358993-GCM0335C1E150JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358993-GCM0335C1E150JA16D
Capacitors - Ceramic Capacitors 1358993-GCM0335C1E150JA16D
Win Source Part Number: 1358993-GCM0335C1E15 0JA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GCM0335C1E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358993-GCM0335C1E150JA16D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GCM0335C1E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E150JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 25V C0G/NP0 0201

CAP CER 15PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E150JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 25V C0G/NP0 0201

CAP CER 15PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E150JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
CAP CER 15PF 25V C0G/NP0 0201 - 535-GCM0335C1E150JA16D - Utmel Electronic Limited
Hong Kong, China
CAP CER 15PF 25V C0G/NP0 0201
535-GCM0335C1E150JA16D
CAP CER 15PF 25V C0G/NP0 0201 535-GCM0335C1E150JA16D
CAP CER 15PF 25V C0G/NP0 0201

CAP CER 15PF 25V C0G/NP0 0201

Supplier's Site
Cap, Aec-Q200, 15Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH5862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH5862
Cap, Aec-Q200, 15Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH5862
CAP, AEC-Q200, 15PF, 25V, MLCC, 0201; Capacitance:15pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 15PF, 25V, MLCC, 0201; Capacitance:15pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GCM0335C1E150JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM0335C1E150JA16D
Ceramic Capacitors GCM0335C1E150JA16D
CAP CER 15PF 25V C0G/NP0 0201

CAP CER 15PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM0335C1E150JA16D 1358993-GCM0335C1E150JA16D 490-GCM0335C1E150JA16DCT-ND 490-GCM0335C1E150JA16DDKR-ND 535-GCM0335C1E150JA16D 66AH5862 GCM0335C1E150JA16D
Product Name 15PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 15PF 25V C0G/NP0 0201 Cap, Aec-Q200, 15Pf, 25V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers