ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 25V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 820UF 20% 25V RADIAL
Cap Aluminum Lytic 820uF 25V 20% (10 X 20mm) Radial 5mm 2180mA 10000h 105C Bulk
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 74R3439 | EEU-FR1E821 | 590-EEU-FR1E821 |
| Product Name | Aluminum Electrolytic Capacitor, 820Uf, 25V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Cap Aluminum Lytic 820uF 25V 20% (10 X 20mm) Radial 5mm 2180mA 10000h 105C Bulk |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Features | Polarized | Polarized | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |