CAP ALUM POLY 47UF 20% 6.3V SMD
Cap Aluminum Polymer 47uF 6.3VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105C Embossed T/R
CAP ALUM POLY 47UF 20% 6.3V SMD
Al Lytic SP Cap, CD Series SMT, Pb-Free RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEF-CD0J470ER | 590-EEF-CD0J470ER | EEF-CD0J470ER | 49W5230 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Cap Aluminum Polymer 47uF 6.3VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105C Embossed T/R | Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic |
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |