Panasonic SMD 270UF 35V Capacitor EEH-ZC1V271P

Description
CAP ALUM HYB 270UF 20% 35V SMD Product overview: EEH-ZC1V271P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1V271P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 270UF 20% 35V SMD Product overview: EEH-ZC1V271P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1V271P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270UF 35V Capacitor
69-EEH-ZC1V271P
SMD 270UF 35V Capacitor 69-EEH-ZC1V271P
CAP ALUM HYB 270UF 20% 35V SMD Product overview: EEH-ZC1V271P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1V271P can be used for catalog matching and distributor lookup.

CAP ALUM HYB 270UF 20% 35V SMD Product overview: EEH-ZC1V271P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1V271P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1308431-EEH-ZC1V271P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1308431-EEH-ZC1V271P
Capacitors - Aluminum - Polymer Capacitors 1308431-EEH-ZC1V271P
Win Source Part Number: 1308431-EEH-ZC1V271P Category: Capacitors>Aluminum - Polymer Capacitors Series: ZC Type: Hybrid Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 20mOhm Lifetime @ Temp.: 4000 Hrs @ 125°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEHZC1V271P,P15472DK R,P15472CT,P15472TR Base Product Number: EEH-ZC Ripple Current @ Low Frequency: 300 mA @ 100 Hz Ripple Current @ High Frequency: 2 A @ 100 kHz

Win Source Part Number: 1308431-EEH-ZC1V271P
Category: Capacitors>Aluminum - Polymer Capacitors
Series: ZC
Type: Hybrid
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEHZC1V271P,P15472DKR,P15472CT,P15472TR
Base Product Number: EEH-ZC
Ripple Current @ Low Frequency: 300 mA @ 100 Hz
Ripple Current @ High Frequency: 2 A @ 100 kHz

Buy Now Datasheet
PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL - 590-EEH-ZC1V271P - Utmel Electronic Limited
Hong Kong, China
PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
590-EEH-ZC1V271P
PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL 590-EEH-ZC1V271P
PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL

PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZC1V271P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZC1V271P
Aluminum - Polymer Capacitors EEH-ZC1V271P
CAP ALUM POLY HYB 270UF 35V SMD

CAP ALUM POLY HYB 270UF 35V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 270Uf, 20%, 35V, Smd; Capacitance Panasonic - 91T4917 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 20%, 35V, Smd; Capacitance Panasonic
91T4917
Aluminum Electrolytic Capacitor, 270Uf, 20%, 35V, Smd; Capacitance Panasonic 91T4917
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 35V, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 85°C; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 35V, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 85°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 270Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic - 01X1203 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic
01X1203
Aluminum Electrolytic Capacitor, 270Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic 01X1203
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 35V, SMD, FULL REEL; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 35V, SMD, FULL REEL; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEH-ZC1V271P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZC1V271P
Capacitors - Aluminum - Polymer Capacitors EEH-ZC1V271P
CAP ALUM HYB 270UF 20% 35V SMD

CAP ALUM HYB 270UF 20% 35V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZC1V271P 1308431-EEH-ZC1V271P 590-EEH-ZC1V271P EEH-ZC1V271P 91T4917 01X1203 EEH-ZC1V271P
Product Name SMD 270UF 35V Capacitor Capacitors - Aluminum - Polymer Capacitors PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 270Uf, 20%, 35V, Smd; Capacitance Panasonic Aluminum Electrolytic Capacitor, 270Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details